RN73H1ETTP2843C50 alternative parts: RN731ETTP1332C25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thin Film Resistors - SMD 284kOhm,0402,0.25%,5 0ppm,63mW,50V
RES 13.3K OHM 0.25% 1/16W 0402
Factory Lead Time:
10 Weeks
-
Package / Case:
0402 (1005 Metric)
0402 (1005 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73H
RN73
Size / Dimension:
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±0.25%
±0.25%
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
Resistance:
284kOhm
13.3kOhm
Composition:
Metal Film
Thin Film
Power (Watts):
0.063W 1/16W
0.063W 1/16W
Features:
Automotive AEC-Q200, Moisture Resistant
Moisture Resistant
Height Seated (Max):
0.016 0.40mm
0.016 0.40mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
Surface Mount:
-
YES
Terminal Shape:
-
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
JESD-609 Code:
-
e3
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Packing Method:
-
TR, PUNCHED PAPER, 7 INCH
Construction:
-
RECTANGULAR PACKAGE
Resistor Type:
-
FIXED RESISTOR
Rated Power Dissipation (P):
-
0.063W
Working Voltage:
-
50V
RN73H1ETTP2843C50

RN73H1ETTP2843C50

(In Stock: 49)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.274429

    $0.27

  • 10

    $0.258895

    $2.59

  • 100

    $0.244241

    $24.42

  • 500

    $0.230416

    $115.21

  • 1000

    $0.217373

    $217.37

Minimum: 1 Multiples: 1

Unit Price: $0.274429

Ext Price: $0.27

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity