RN73H1ETTP3360D50 alternative parts: RNCF0402DTE634R

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thin Film Resistors - SMD 1/16W 336 ohm 0.50% 50ppm
RES 634 OHM 0.5% 1/16W 0402
Factory Lead Time:
10 Weeks
12 Weeks
Package / Case:
0402 (1005 Metric)
0402 (1005 Metric)
Voltage Rated:
50V
-
Series:
RN73H
RNCF
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Size / Dimension:
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±0.5%
±0.5%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
Resistance:
336Ohm
634Ohm
Composition:
Metal Film
Thin Film
Power (Watts):
0.063W 1/16W
0.063W 1/16W
Power Rating:
63mW
63mW
Voltage - Rated DC:
50V
-
Case Code (Metric):
1005
-
Case Code (Imperial):
0402
-
Features:
Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200
Height Seated (Max):
0.016 0.40mm
0.014 0.35mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Mount:
-
Surface Mount
Terminal Shape:
-
WRAPAROUND
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
PRECISION
Packing Method:
-
TR, PAPER, 7 INCH
Construction:
-
Rectangular
Resistor Type:
-
FIXED RESISTOR
Rated Power Dissipation (P):
-
0.063W
RN73H1ETTP3360D50

RN73H1ETTP3360D50

(In Stock: 36)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.217180

    $0.22

  • 10

    $0.204887

    $2.05

  • 100

    $0.193289

    $19.33

  • 500

    $0.182349

    $91.17

  • 1000

    $0.172027

    $172.03

Minimum: 1 Multiples: 1

Unit Price: $0.217180

Ext Price: $0.22

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity