RN73H1JTTD2200C10 alternative parts: RT0603CRD07300KL, RT0603CRD0730K1L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thin Film Resistors - SMD 1/10W 220 ohm 0.25% 10ppm
RES SMD 300KOHM 0.25% 1/10W 0603
RES SMD 30.1K OHM 1/10W 0603
Factory Lead Time:
10 Weeks
24 Weeks
17 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
0603 (1608 Metric)
Voltage Rated:
75V
75V
75V
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73H
RT
RT
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±0.25%
±0.25%
±0.25%
Part Status:
Active
Active
Active
Number of Terminations:
2
2
2
Termination:
SMD/SMT
-
-
Temperature Coefficient:
±10ppm/°C
±25ppm/°C
±25ppm/°C
Resistance:
220Ohm
300kOhm
30.1kOhm
Composition:
Metal Film
Thin Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
0.1W 1/10W
Power Rating:
100mW
100mW
100mW
Voltage - Rated DC:
75V
50V
50V
Case Code (Metric):
1608
0603
0603
Case Code (Imperial):
0603
-
-
Features:
Automotive AEC-Q200, Moisture Resistant
-
-
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
-
Surface Mount:
-
YES
YES
Terminal Shape:
-
WRAPAROUND
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
SURFACE MOUNT
Published:
-
2009
2009
JESD-609 Code:
-
e3
e3
Pbfree Code:
-
yes
yes
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
1 (Unlimited)
ECCN Code:
-
EAR99
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
HIGH PRECISION
HIGH PRECISION
Packing Method:
-
TR, Paper, 7 Inch
TR, Paper, 7 Inch
Max Power Dissipation:
-
100mW
100mW
Construction:
-
Rectangular
Rectangular
Resistor Type:
-
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
-
0.1W
0.1W
Height:
-
550μm
550μm
Lead Free:
-
Lead Free
Lead Free
RN73H1JTTD2200C10

RN73H1JTTD2200C10

(In Stock: 20)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.640402

    $0.64

  • 10

    $0.604153

    $6.04

  • 100

    $0.569956

    $57.00

  • 500

    $0.537694

    $268.85

  • 1000

    $0.507258

    $507.26

Minimum: 1 Multiples: 1

Unit Price: $0.640402

Ext Price: $0.64

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity