RN73H1JTTD2773D25 alternative parts: RN73R1JTTD8351D100, RNCF0603DKE340K

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thin Film Resistors 277kOhm,0603,0.5%,25 ppm,100mW,75V
RES 8.35K OHM 0.5% 1/10W 0603
RES 340K OHM 0.5% 1/10W 0603
Factory Lead Time:
10 Weeks
10 Weeks
12 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
0603 (1608 Metric)
Voltage Rated:
75V
-
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73H
RN73R
RNCF
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
0.061Lx0.031W 1.55mmx0.80mm
Tolerance:
±0.5%
±0.5%
±0.5%
Part Status:
Active
Active
Active
Number of Terminations:
2
2
2
Termination:
SMD/SMT
-
-
Temperature Coefficient:
±25ppm/°C
±100ppm/°C
±25ppm/°C
Resistance:
277kOhm
8.35kOhm
340kOhm
Composition:
Metal Film
Thin Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
0.1W 1/10W
Power Rating:
100mW
-
63mW
Voltage - Rated DC:
75V
-
-
Case Code (Metric):
1608
-
-
Case Code (Imperial):
0603
-
-
Features:
Automotive AEC-Q200, Moisture Resistant
Moisture Resistant
Automotive AEC-Q200
Height:
450μm
-
-
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
AEC-Q200
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
1 (Unlimited)
Mount:
-
-
Surface Mount
Terminal Shape:
-
-
WRAPAROUND
JESD-609 Code:
-
-
e3
Pbfree Code:
-
-
yes
ECCN Code:
-
-
EAR99
Terminal Finish:
-
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
-
PRECISION
Packing Method:
-
-
TR, 7 INCH
Construction:
-
-
Rectangular
Resistor Type:
-
-
FIXED RESISTOR
Rated Power Dissipation (P):
-
-
0.1W
Working Voltage:
-
-
75V
RN73H1JTTD2773D25

RN73H1JTTD2773D25

(In Stock: 28)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.160758

    $0.16

  • 10

    $0.151658

    $1.52

  • 100

    $0.143074

    $14.31

  • 500

    $0.134976

    $67.49

  • 1000

    $0.127335

    $127.34

Minimum: 1 Multiples: 1

Unit Price: $0.160758

Ext Price: $0.16

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity