RN73H1JTTD2773D25 alternative parts: RNCF0603DTE5R10, RN73R1JTTD8563D100
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Thin Film Resistors 277kOhm,0603,0.5%,25 ppm,100mW,75V | RES 5.1 OHM 0.5% 1/10W 0603 | RES 856K OHM 0.5% 1/10W 0603 |
Factory Lead Time: | 10 Weeks | 12 Weeks | 10 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 (1608 Metric) |
Voltage Rated: | 75V | - | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73H | RNCF | RN73R |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.061Lx0.031W 1.55mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±0.5% | ±0.5% | ±0.5% |
Part Status: | Active | Active | Active |
Number of Terminations: | 2 | 2 | 2 |
Termination: | SMD/SMT | - | - |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C | ±100ppm/°C |
Resistance: | 277kOhm | 5.1Ohm | 856kOhm |
Composition: | Metal Film | Thin Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W | 0.1W 1/10W |
Power Rating: | 100mW | 63mW | - |
Voltage - Rated DC: | 75V | - | - |
Case Code (Metric): | 1608 | - | - |
Case Code (Imperial): | 0603 | - | - |
Features: | Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200 | Moisture Resistant |
Height: | 450μm | - | - |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | - |
Mount: | - | Surface Mount | - |
Terminal Shape: | - | WRAPAROUND | - |
JESD-609 Code: | - | e3 | - |
Pbfree Code: | - | yes | - |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | - | EAR99 | - |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Additional Feature: | - | PRECISION | - |
Packing Method: | - | TR, PAPER, 7 INCH | - |
Construction: | - | Rectangular | - |
Resistor Type: | - | FIXED RESISTOR | - |
Rated Power Dissipation (P): | - | 0.1W | - |
Working Voltage: | - | 75V | - |

RN73H1JTTD2773D25
(In Stock: 28)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.160758
$0.16
10
$0.151658
$1.52
100
$0.143074
$14.31
500
$0.134976
$67.49
1000
$0.127335
$127.34
Minimum: 1 Multiples: 1
Unit Price: $0.160758
Ext Price: $0.16
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity