RN73H1JTTD76R8A10 alternative parts: RT0603WRE0744K2L, RN73R1JTTD1781A25
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 76.8 OHM 0.05% 1/10W 0603 | RES SMD 44.2K OHM 1/10W 0603 | RES 1.78K OHM 0.05% 1/10W 0603 |
Factory Lead Time: | 10 Weeks | 17 Weeks | 10 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 (1608 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73H | RT | RN73R |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±0.05% | ±0.05% | ±0.05% |
Part Status: | Active | Active | Active |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±10ppm/°C | ±50ppm/°C | ±25ppm/°C |
Resistance: | 76.8Ohm | 44.2kOhm | 1.78kOhm |
Composition: | Metal Film | Thin Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W | 0.1W 1/10W |
Features: | Automotive AEC-Q200, Moisture Resistant | Moisture Resistant | Moisture Resistant |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - | - |
Voltage Rated: | - | 75V | - |
Published: | - | 2009 | - |
Pbfree Code: | - | yes | - |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) | 1 (Unlimited) |
Power Rating: | - | 100mW | - |
Max Power Dissipation: | - | 100mW | - |
Height: | - | 550μm | - |

RN73H1JTTD76R8A10
(In Stock: 38)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.949993
$0.95
10
$0.896220
$8.96
100
$0.845490
$84.55
500
$0.797632
$398.82
1000
$0.752483
$752.48
Minimum: 1 Multiples: 1
Unit Price: $0.949993
Ext Price: $0.95
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity