RN73H2ATTD1241A10 alternative parts: RN73R2ATTD91R0A10, RT0805WRE0753R6L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thin Film Resistors - SMD 1/8W 1.24K ohm 0.05% 10ppm
RES 91 OHM 0.05% 1/8W 0805
RES SMD 53.6 OHM 0.05% 1/8W 0805
Factory Lead Time:
10 Weeks
10 Weeks
17 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Surface Mount:
YES
-
-
Terminal Shape:
WRAPAROUND
-
-
Mounting Feature:
SURFACE MOUNT
-
-
Voltage Rated:
100V
-
150V
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73H
RN73R
RT
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±0.05%
±0.05%
±0.05%
JESD-609 Code:
e3
-
-
Pbfree Code:
yes
-
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
SMD/SMT
-
-
Temperature Coefficient:
±10ppm/°C
±10ppm/°C
±50ppm/°C
Resistance:
1.24kOhm
91Ohms
53.6Ohm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
-
Composition:
Metal Film
Thin Film
Thin Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
-
125mW
Voltage - Rated DC:
100V
-
-
Packing Method:
TR, PUNCHED PAPER, 7 INCH
-
-
Construction:
Rectangular
-
-
Resistor Type:
FIXED RESISTOR
-
-
Case Code (Metric):
2012
-
-
Case Code (Imperial):
0805
-
-
Features:
Automotive AEC-Q200, Moisture Resistant
Moisture Resistant
Moisture Resistant
Height:
500μm
-
600μm
Height Seated (Max):
0.024 0.60mm
0.024 0.60mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
-
Supplier Device Package:
-
0805
-
Published:
-
-
2009
Max Power Dissipation:
-
-
125mW
RN73H2ATTD1241A10

RN73H2ATTD1241A10

(In Stock: 23)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.953133

    $0.95

  • 10

    $0.899182

    $8.99

  • 100

    $0.848285

    $84.83

  • 500

    $0.800269

    $400.13

  • 1000

    $0.754971

    $754.97

Minimum: 1 Multiples: 1

Unit Price: $0.953133

Ext Price: $0.95

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity