RN73H2ATTD1241A10 alternative parts: RT0805WRD07121KL
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Thin Film Resistors - SMD 1/8W 1.24K ohm 0.05% 10ppm | RES SMD 121K OHM 0.05% 1/8W 0805 |
Factory Lead Time: | 10 Weeks | 20 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) |
Surface Mount: | YES | - |
Terminal Shape: | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | - |
Voltage Rated: | 100V | 150V |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73H | RT |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±0.05% | ±0.05% |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
Temperature Coefficient: | ±10ppm/°C | ±25ppm/°C |
Resistance: | 1.24kOhm | 121kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Metal Film | Thin Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Power Rating: | 125mW | 125mW |
Voltage - Rated DC: | 100V | - |
Packing Method: | TR, PUNCHED PAPER, 7 INCH | - |
Construction: | Rectangular | - |
Resistor Type: | FIXED RESISTOR | - |
Case Code (Metric): | 2012 | - |
Case Code (Imperial): | 0805 | - |
Features: | Automotive AEC-Q200, Moisture Resistant | Moisture Resistant |
Height: | 500μm | 600μm |
Height Seated (Max): | 0.024 0.60mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - |
Max Power Dissipation: | - | 125mW |

RN73H2ATTD1241A10
(In Stock: 23)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.953133
$0.95
10
$0.899182
$8.99
100
$0.848285
$84.83
500
$0.800269
$400.13
1000
$0.754971
$754.97
Minimum: 1 Multiples: 1
Unit Price: $0.953133
Ext Price: $0.95
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity