RN73H2BTTD1430C10 alternative parts: RT1206CRD071R3L
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 143 OHM 0.25% 1/4W 1206 | RES SMD 1.3 OHM 0.25% 1/4W 1206 |
Factory Lead Time: | 10 Weeks | 17 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73H | RT |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.122Lx0.063W 3.10mmx1.60mm |
Tolerance: | ±0.25% | ±0.25% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±10ppm/°C | ±25ppm/°C |
Resistance: | 143Ohm | 1.3Ohm |
Composition: | Metal Film | Thin Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Voltage - Rated DC: | 150V | - |
Features: | Automotive AEC-Q200, Moisture Resistant | Moisture Resistant |
Height Seated (Max): | 0.028 0.70mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - |
Voltage Rated: | - | 200V |
Published: | - | 2017 |
Pbfree Code: | - | yes |
Power Rating: | - | 250mW |
Max Power Dissipation: | - | 250mW |
Height: | - | 650μm |

RN73H2BTTD1430C10
(In Stock: 21)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.613747
$0.61
10
$0.579007
$5.79
100
$0.546233
$54.62
500
$0.515314
$257.66
1000
$0.486145
$486.14
Minimum: 1 Multiples: 1
Unit Price: $0.613747
Ext Price: $0.61
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity