RN73H2BTTD1691A10 alternative parts: RN73R2BTTD3600A05, RN73H2BTTD1653A25
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 1.69K OHM 0.05% 1/4W 1206 | RES 360 OHM 0.05% 1/4W 1206 | RES 165K OHM 0.05% 1/4W 1206 |
Factory Lead Time: | 10 Weeks | 10 Weeks | 10 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) | 1206 (3216 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73H | RN73R | RN73H |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±0.05% | ±0.05% | ±0.05% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±10ppm/°C | ±5ppm/°C | ±25ppm/°C |
Resistance: | 1.69kOhm | 360Ohm | 165kOhm |
Composition: | Metal Film | Thin Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Voltage - Rated DC: | 150V | - | 150V |
Features: | Automotive AEC-Q200, Moisture Resistant | Moisture Resistant | Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.028 0.70mm | 0.028 0.70mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - | AEC-Q200 |

RN73H2BTTD1691A10
(In Stock: 45)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$1.144032
$1.14
10
$1.079275
$10.79
100
$1.018184
$101.82
500
$0.960551
$480.28
1000
$0.906180
$906.18
Minimum: 1 Multiples: 1
Unit Price: $1.144032
Ext Price: $1.14
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity