RN73H2BTTD7872C25 alternative parts: RT1206CRD071R3L, RN73H2BTTD28R0C50
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 78.7K OHM 0.25% 1/4W 1206 | RES SMD 1.3 OHM 0.25% 1/4W 1206 | RES 28 OHM 0.25% 1/4W 1206 |
Factory Lead Time: | 10 Weeks | 17 Weeks | 10 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) | 1206 (3216 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73H | RT | RN73H |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.122Lx0.063W 3.10mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±0.25% | ±0.25% | ±0.25% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C | ±50ppm/°C |
Resistance: | 78.7kOhm | 1.3Ohm | 28Ohm |
Composition: | Metal Film | Thin Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Voltage - Rated DC: | 150V | - | 150V |
Features: | Automotive AEC-Q200, Moisture Resistant | Moisture Resistant | Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.028 0.70mm | 0.026 0.65mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - | AEC-Q200 |
Voltage Rated: | - | 200V | - |
Published: | - | 2017 | - |
Pbfree Code: | - | yes | - |
Power Rating: | - | 250mW | - |
Max Power Dissipation: | - | 250mW | - |
Height: | - | 650μm | - |

RN73H2BTTD7872C25
(In Stock: 28)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.451170
$0.45
10
$0.425632
$4.26
100
$0.401540
$40.15
500
$0.378811
$189.41
1000
$0.357369
$357.37
Minimum: 1 Multiples: 1
Unit Price: $0.451170
Ext Price: $0.45
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity