RN73H2BTTD8253D25 alternative parts: RT1206DRD0780R6L, ERJ-S08D49R9V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 825K OHM 0.5% 1/4W 1206
RES SMD 80.6 OHM 0.5% 1/4W 1206
1206 ANTI-SULFUR RES.
Factory Lead Time:
10 Weeks
24 Weeks
12 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73H
RT
ERJ
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.122Lx0.063W 3.10mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±0.5%
±0.5%
±0.5%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
±100ppm/°C
Resistance:
825kOhm
80.6Ohm
49.9Ohm
Composition:
Metal Film
Thin Film
Thick Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Voltage - Rated DC:
150V
200V
-
Features:
Automotive AEC-Q200, Moisture Resistant
-
Anti-Sulfur, Automotive AEC-Q200
Height Seated (Max):
0.028 0.70mm
0.026 0.65mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
AEC-Q200
Surface Mount:
-
YES
-
Terminal Shape:
-
WRAPAROUND
-
Mounting Feature:
-
SURFACE MOUNT
-
Voltage Rated:
-
200V
-
Published:
-
2009
-
JESD-609 Code:
-
e3
-
Pbfree Code:
-
yes
-
ECCN Code:
-
EAR99
-
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Additional Feature:
-
HIGH PRECISION
-
Power Rating:
-
250mW
-
Packing Method:
-
TR, Paper, 7 Inch
-
Construction:
-
Rectangular
-
Resistor Type:
-
FIXED RESISTOR
-
Height:
-
650μm
-
Lead Free:
-
Lead Free
-
RN73H2BTTD8253D25

RN73H2BTTD8253D25

(In Stock: 19)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.326756

    $0.33

  • 10

    $0.308260

    $3.08

  • 100

    $0.290812

    $29.08

  • 500

    $0.274351

    $137.18

  • 1000

    $0.258821

    $258.82

Minimum: 1 Multiples: 1

Unit Price: $0.326756

Ext Price: $0.33

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity