RN73H2ETTD4591D10 alternative parts: RT1210DRD0711R5L, RN73H2ETTD2080D50
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 4.59K OHM 0.5% 1/4W 1210 | RES SMD 11.5 OHM 0.5% 1/4W 1210 | Thin Film Resistors 208Ohm,1210,0.5%,50p pm,250mW,200V |
Factory Lead Time: | 10 Weeks | 17 Weeks | 10 Weeks |
Package / Case: | 1210 (3225 Metric) | 1210 (3225 Metric) | 1210 (3225 Metric) |
Surface Mount: | YES | YES | YES |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT | SURFACE MOUNT |
Operating Temperature: | -55°C~155°C | -55°C~125°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73H | RT | RN73H |
Size / Dimension: | 0.126Lx0.098W 3.20mmx2.50mm | 0.122Lx0.102W 3.10mmx2.60mm | 0.126Lx0.098W 3.20mmx2.50mm |
Tolerance: | ±0.5% | ±0.5% | ±0.5% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±10ppm/°C | ±25ppm/°C | ±50ppm/°C |
Resistance: | 4.59kOhm | 11.5Ohm | 208Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Metal Film | Thin Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Packing Method: | TR, PUNCHED PAPER, 7 INCH | TR, Paper, 7 Inch | TR, PUNCHED PAPER, 7 INCH |
Construction: | Rectangular | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Features: | Automotive AEC-Q200, Moisture Resistant | Moisture Resistant | Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.028 0.70mm | 0.026 0.65mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - | AEC-Q200 |
Published: | - | 2009 | - |
ECCN Code: | - | EAR99 | EAR99 |
Additional Feature: | - | HIGH PRECISION | - |
Max Power Dissipation: | - | 250mW | - |
Height: | - | 660.4μm | 600μm |
Weight: | - | - | 15.989131mg |
Voltage Rated: | - | - | 200V |
Termination: | - | - | SMD/SMT |
Power Rating: | - | - | 250mW |
Voltage - Rated DC: | - | - | 200V |
Case Code (Metric): | - | - | 3225 |
Case Code (Imperial): | - | - | 1210 |

RN73H2ETTD4591D10
(In Stock: 15)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.544446
$0.54
10
$0.513628
$5.14
100
$0.484555
$48.46
500
$0.457127
$228.56
1000
$0.431252
$431.25
Minimum: 1 Multiples: 1
Unit Price: $0.544446
Ext Price: $0.54
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity