RN73H2ETTD6423B50 alternative parts: RN732ATTDK5113B25
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Thin Film Resistors - SMD 642kOhm,1210,0.1%,50 ppm,250mW,200V | |
Factory Lead Time: | 10 Weeks | - |
Package / Case: | 1210 (3225 Metric) | - |
Surface Mount: | YES | - |
Terminal Shape: | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | - |
Weight: | 15.989131mg | - |
Voltage Rated: | 200V | - |
Operating Temperature: | -55°C~155°C | - |
Packaging: | Tape & Reel (TR) | - |
Series: | RN73H | - |
Size / Dimension: | 0.126Lx0.098W 3.20mmx2.50mm | - |
Tolerance: | ±0.1% | 0.1 % |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±50ppm/°C | 25 PPM / C |
Resistance: | 642kOhm | 511 kOhms |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Metal Film | - |
Power (Watts): | 0.25W 1/4W | - |
Power Rating: | 250mW | 100 mW (1/10 W) |
Voltage - Rated DC: | 200V | - |
Packing Method: | TR, PUNCHED PAPER, 7 INCH | - |
Construction: | Rectangular | - |
Resistor Type: | FIXED RESISTOR | - |
Case Code (Metric): | 3225 | - |
Case Code (Imperial): | 1210 | - |
Features: | Automotive AEC-Q200, Moisture Resistant | - |
Height: | 600μm | 0.5 mm |
Height Seated (Max): | 0.028 0.70mm | - |
RoHS Status: | ROHS3 Compliant | - |
Ratings: | AEC-Q200 | - |
Voltage, Rating: | - | 150 V |
Case Code - in: | - | 0805 |
Case Code - mm: | - | 2012 |
Maximum Operating Temperature: | - | + 155 C |
Minimum Operating Temperature: | - | - 55 C |
Mounting Styles: | - | PCB Mount |
Type: | - | Thin Film (Metal) Chip Resistor-Ultra High Precision Tolerance |
Subcategory: | - | Resistors |
Technology: | - | Thin Film |
Termination Style: | - | SMD/SMT |
Product Type: | - | Thin Film Resistors |
Product: | - | Precision Resistors Thin Film SMD |
Width: | - | 1.25 mm |
Length: | - | 2 mm |

RN73H2ETTD6423B50
(In Stock: 29)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.609809
$0.61
10
$0.575292
$5.75
100
$0.542728
$54.27
500
$0.512007
$256.00
1000
$0.483026
$483.03
Minimum: 1 Multiples: 1
Unit Price: $0.609809
Ext Price: $0.61
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools