RN73H2ETTD6423B50 alternative parts: RN73H2BTTD3482B25
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Thin Film Resistors - SMD 642kOhm,1210,0.1%,50 ppm,250mW,200V | RES 34.8K OHM 0.1% 1/4W 1206 |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Package / Case: | 1210 (3225 Metric) | 1206 (3216 Metric) |
Surface Mount: | YES | YES |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT |
Weight: | 15.989131mg | - |
Voltage Rated: | 200V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73H | RN73H |
Size / Dimension: | 0.126Lx0.098W 3.20mmx2.50mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±0.1% | ±0.1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±50ppm/°C | ±25ppm/°C |
Resistance: | 642kOhm | 34.8kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Power Rating: | 250mW | - |
Voltage - Rated DC: | 200V | 150V |
Packing Method: | TR, PUNCHED PAPER, 7 INCH | TR, PUNCHED PAPER, 7 INCH |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | 3225 | - |
Case Code (Imperial): | 1210 | - |
Features: | Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200, Moisture Resistant |
Height: | 600μm | - |
Height Seated (Max): | 0.028 0.70mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |

RN73H2ETTD6423B50
(In Stock: 29)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.609809
$0.61
10
$0.575292
$5.75
100
$0.542728
$54.27
500
$0.512007
$256.00
1000
$0.483026
$483.03
Minimum: 1 Multiples: 1
Unit Price: $0.609809
Ext Price: $0.61
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools