RN73H2ETTD8161B25 alternative parts: RN73H2ETTD4172B50

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thin Film Resistors - SMD 1/4W 8.16K ohm 0.1% 25ppm
Thin Film Resistors - SMD 1/4W 41.7K ohm 0.1% 50ppm
Factory Lead Time:
10 Weeks
10 Weeks
Surface Mount:
YES
YES
Package / Case:
1210 (3225 Metric)
1210 (3225 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Voltage Rated:
200V
200V
Series:
RN73H
RN73H
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Size / Dimension:
0.126Lx0.098W 3.20mmx2.50mm
0.126Lx0.098W 3.20mmx2.50mm
Tolerance:
±0.1%
±0.1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±25ppm/°C
±50ppm/°C
Resistance:
8.16kOhm
41.7kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Metal Film
Metal Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
250mW
Voltage - Rated DC:
200V
200V
Packing Method:
TR, PUNCHED PAPER, 7 INCH
TR, PUNCHED PAPER, 7 INCH
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
3225
3225
Case Code (Imperial):
1210
1210
Features:
Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
RN73H2ETTD8161B25

RN73H2ETTD8161B25

(In Stock: 8)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.819830

    $0.82

  • 10

    $0.773425

    $7.73

  • 100

    $0.729646

    $72.96

  • 500

    $0.688345

    $344.17

  • 1000

    $0.649382

    $649.38

Minimum: 1 Multiples: 1

Unit Price: $0.819830

Ext Price: $0.82

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity