RN73R1ETTP1302B25 alternative parts: ERA-2ARB183X, RN73H1ETTP3652B50
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 13K OHM 0.1% 1/16W 0402 | PANASONIC ELECTRONIC COMPONENTS ERA2ARB183X Surface Mount Chip Resistor | Thin Film Resistors 36.5kOhm,0402,0.1%,5 0ppm,63mW,50V |
Factory Lead Time: | 10 Weeks | 12 Weeks | 10 Weeks |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) | 0402 (1005 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73R | ERA-2A | RN73H |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±0.1% | ±0.1% | ±0.1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±10ppm/°C | ±50ppm/°C |
Resistance: | 13kOhm | 18kOhm | 36.5kOhm |
Composition: | Thin Film | Thin Film | Metal Film |
Power (Watts): | 0.063W 1/16W | 0.063W 1/16W | 0.063W 1/16W |
Features: | Moisture Resistant | Automotive AEC-Q200 | Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.016 0.40mm | 0.016 0.40mm | 0.016 0.40mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Surface Mount | - |
Terminal Shape: | - | WRAPAROUND | WRAPAROUND |
Voltage Rated: | - | 25V | 50V |
Published: | - | 2014 | - |
JESD-609 Code: | - | e3 | e3 |
Pbfree Code: | - | yes | yes |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Additional Feature: | - | STANDARD: IEC60115-8 | - |
Power Rating: | - | 63mW | 63mW |
Voltage - Rated DC: | - | 25V | 50V |
Packing Method: | - | TR, PUNCHED | TR, PUNCHED PAPER, 7 INCH |
Max Power Dissipation: | - | 63mW | - |
Construction: | - | Chip | Rectangular |
Resistor Type: | - | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | - | 1005 | 1005 |
Rated Power Dissipation (P): | - | 0.063W | 0.063W |
Case Code (Imperial): | - | 0402 | 0402 |
Height: | - | 406.4μm | - |
REACH SVHC: | - | No SVHC | - |
Lead Free: | - | Lead Free | - |
Ratings: | - | AEC-Q200 | AEC-Q200 |
Surface Mount: | - | - | YES |
Mounting Feature: | - | - | SURFACE MOUNT |
Termination: | - | - | SMD/SMT |
ECCN Code: | - | - | EAR99 |

RN73R1ETTP1302B25
(In Stock: 41)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.052646
$0.05
500
$0.038710
$19.36
1000
$0.032259
$32.26
2000
$0.029595
$59.19
5000
$0.027659
$138.30
10000
$0.025729
$257.29
15000
$0.024883
$373.24
50000
$0.024467
$1,223.35
Minimum: 1 Multiples: 1
Unit Price: $0.052646
Ext Price: $0.05
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity