KOA Speer Electronics, Inc. RN73R1ETTP1302B25
KOA Speer Electronics, Inc. RN73R1ETTP1302B25
feed

KOA Speer Electronics, Inc. RN73R1ETTP1302B25

Manufacturer No:

RN73R1ETTP1302B25

Utmel No:

1387-RN73R1ETTP1302B25

Package:

0402 (1005 Metric)

ECAD Model:

Description:

RES 13K OHM 0.1% 1/16W 0402

Quantity:

Unit Price: $0.052646

Ext Price: $0.05

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 41

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.052646

    $0.05

  • 500

    $0.038710

    $19.36

  • 1000

    $0.032259

    $32.26

  • 2000

    $0.029595

    $59.19

  • 5000

    $0.027659

    $138.30

  • 10000

    $0.025729

    $257.29

  • 15000

    $0.024883

    $373.24

  • 50000

    $0.024467

    $1,223.35

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RN73R1ETTP1302B25 information

Specifications
Documents & Media
Product Details
Product Comparison
KOA Speer Electronics, Inc. RN73R1ETTP1302B25 technical specifications, attributes, parameters and parts with similar specifications to KOA Speer Electronics, Inc. RN73R1ETTP1302B25.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0402 (1005 Metric)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RN73R
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.039Lx0.020W 1.00mmx0.50mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±0.1%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±25ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    13kOhm
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Thin Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.063W 1/16W
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Moisture Resistant
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.016 0.40mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for KOA Speer Electronics, Inc. RN73R1ETTP1302B25.

Product Description: RN73R1ETTP1302B25 Chip Resistor

1. Description

The RN73R1ETTP1302B25 is a high-reliability, thin-film chip resistor designed by KOA Speer Electronics, Inc. This surface-mount resistor is part of the RN73R series and is engineered to provide precise resistance values while offering excellent moisture resistance. The compact 0402 (1005 Metric) package makes it ideal for use in a variety of electronic applications where space is limited.

2. Features

  • Moisture Resistant: The RN73R1ETTP1302B25 features a moisture-resistant design, ensuring reliable performance even in harsh environments.
  • Compact Size: With dimensions of 0.039L x 0.020W (1.00mm x 0.50mm), this resistor is perfect for applications requiring minimal board space.
  • High Operating Temperature Range: The operating temperature range of -55°C to 155°C allows for use in a wide range of applications, from low-temperature to high-temperature environments.
  • Low Power Dissipation: With a power dissipation of 0.063W (1/16W), this resistor is suitable for applications where power consumption needs to be minimized.
  • High Precision: The ±0.1% tolerance ensures accurate resistance values, making it suitable for critical circuit applications.
  • RoHS3 Compliant: The resistor meets the requirements of RoHS3, ensuring compliance with environmental regulations.

3. Applications

Primary Applications:
  • Automotive Electronics: The high operating temperature range and moisture resistance make it suitable for automotive electronics where reliability is crucial.
  • Industrial Control Systems: The compact size and high precision make it ideal for use in industrial control systems where space is limited but accuracy is paramount.
  • Medical Devices: The reliability and precision of the resistor make it suitable for medical devices requiring high accuracy and reliability.
Secondary Applications:
  • Consumer Electronics: The compact size and low power dissipation make it suitable for use in consumer electronics such as smartphones, tablets, and laptops.
  • Aerospace Electronics: The high operating temperature range and moisture resistance make it suitable for aerospace applications where reliability under extreme conditions is essential.

4. Alternative Parts

For applications requiring similar specifications but different resistance values or tolerances, consider the following alternative parts from the RN73R series: - RN73R1ETTP1302B10 (10kOhm) - RN73R1ETTP1302B51 (51kOhm) - RN73R1ETTP1302B22 (22kOhm)

These alternatives offer similar features but with different resistance values tailored to specific application needs.

5. Embedded Modules

The RN73R1ETTP1302B25 chip resistor is commonly used in various embedded modules due to its compact size and high precision: - Microcontroller Boards: The compact size allows it to be easily integrated into microcontroller boards used in robotics, IoT devices, and other embedded systems. - Power Management ICs: The low power dissipation makes it suitable for use in power management ICs designed to minimize energy consumption in electronic devices. - Sensor Modules: The high precision resistance value makes it ideal for use in sensor modules where accurate measurements are critical.

In summary, the RN73R1ETTP1302B25 chip resistor from KOA Speer Electronics offers a reliable solution for various electronic applications requiring precise resistance values and compact design. Its moisture-resistant feature ensures reliable performance even in harsh environments, making it an excellent choice for automotive electronics, industrial control systems, medical devices, consumer electronics, and aerospace applications.

The three parts on the right have similar specifications to KOA Speer Electronics, Inc. & RN73R1ETTP1302B25.
RN73R1ETTP1302B25 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "RN73R1ETTP1302B25" in KOA Speer Electronics, Inc. RN73R1ETTP1302B25.
  • Part Number
  • Manufacturer
  • Package
  • Description