RN73R1JTTD1050C50 alternative parts: RN73R1JTTD3302C50, AT0603CRD07562RL
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 105 OHM 0.25% 1/10W 0603 | RES 33K OHM 0.25% 1/10W 0603 | RES SMD 562 OHM 0.25% 1/10W 0603 |
Factory Lead Time: | 10 Weeks | 10 Weeks | 24 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 (1608 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73R | RN73R | AT |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±0.25% | ±0.25% | ±0.25% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C | ±25ppm/°C |
Resistance: | 105Ohm | 33kOhm | 562Ohm |
Composition: | Thin Film | Thin Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W | 0.1W 1/10W |
Features: | Moisture Resistant | Moisture Resistant | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Voltage Rated: | - | - | 75V |
Published: | - | - | 2016 |
Pbfree Code: | - | - | yes |
Power Rating: | - | - | 100mW |
Max Power Dissipation: | - | - | 100mW |
Height: | - | - | 550μm |
Ratings: | - | - | AEC-Q200 |

RN73R1JTTD1050C50
(In Stock: 8)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.243184
$0.24
10
$0.229419
$2.29
100
$0.216433
$21.64
500
$0.204182
$102.09
1000
$0.192625
$192.62
Minimum: 1 Multiples: 1
Unit Price: $0.243184
Ext Price: $0.24
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity