RN73R2ATTD2980A05 alternative parts: RN731JTTD1200B25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 298 OHM 0.05% 1/8W 0805
Thin Film Resistors - SMD 120Ohm,0603,0.1%,25p pm,63mW,50V
Factory Lead Time:
10 Weeks
9 Weeks
Package / Case:
0805 (2012 Metric)
0603 (1608 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73R
RN73
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±0.05%
±0.1%
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±5ppm/°C
±25ppm/°C
Resistance:
298Ohm
120Ohm
Composition:
Thin Film
Thin Film
Power (Watts):
0.125W 1/8W
0.063W 1/16W
Features:
Moisture Resistant
Moisture Resistant
Height Seated (Max):
0.024 0.60mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
Terminal Shape:
-
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
Weight:
-
2.012816mg
Voltage Rated:
-
50V
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
ULTRA PRECISION
Power Rating:
-
63mW
Packing Method:
-
TR, PUNCHED PAPER, 7 INCH
Depth:
-
800μm
Construction:
-
RECTANGULAR PACKAGE
Resistor Type:
-
FIXED RESISTOR
Military Standard:
-
Not
Case Code (Metric):
-
1608
Rated Power Dissipation (P):
-
0.063W
Case Code (Imperial):
-
0603
Height:
-
450μm
RN73R2ATTD2980A05

RN73R2ATTD2980A05

(In Stock: 41)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $1.209783

    $1.21

  • 10

    $1.141305

    $11.41

  • 100

    $1.076703

    $107.67

  • 500

    $1.015757

    $507.88

  • 1000

    $0.958261

    $958.26

Minimum: 1 Multiples: 1

Unit Price: $1.209783

Ext Price: $1.21

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity