RN73R2ATTD2980A05 alternative parts: RN73H2ATTD6803B25
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 298 OHM 0.05% 1/8W 0805 | Fixed Resistor, Metal Film, 0.125W, 680000ohm, 100V, 0.1% /-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT |
Factory Lead Time: | 10 Weeks | - |
Package / Case: | 0805 (2012 Metric) | - |
Operating Temperature: | -55°C~155°C | - |
Packaging: | Tape & Reel (TR) | MouseReel |
Series: | RN73R | RN73H |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | - |
Tolerance: | ±0.05% | 0.1 % |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
Temperature Coefficient: | ±5ppm/°C | 25 PPM / C |
Resistance: | 298Ohm | 680 kOhms |
Composition: | Thin Film | - |
Power (Watts): | 0.125W 1/8W | - |
Features: | Moisture Resistant | - |
Height Seated (Max): | 0.024 0.60mm | - |
RoHS Status: | ROHS3 Compliant | - |
Qualification: | - | AEC-Q200 |
Voltage, Rating: | - | 100 V |
Case Code - in: | - | 0805 |
Case Code - mm: | - | 2012 |
Maximum Operating Temperature: | - | + 155 C |
Unit Weight: | - | 0.000194 oz |
Minimum Operating Temperature: | - | - 55 C |
Factory Pack QuantityFactory Pack Quantity: | - | 5000 |
Mounting Styles: | - | PCB Mount |
Manufacturer: | - | KOA Speer |
Brand: | - | KOA Speer |
RoHS: | - | Details |
Type: | - | Precision High Heat Resistance Metal Film Chip Resistor |
Subcategory: | - | Resistors |
Power Rating: | - | 125 mW (1/8 W) |
Technology: | - | Thin Film |
Termination Style: | - | SMD/SMT |
Product Type: | - | Thin Film Resistors |
Operating Temperature Range: | - | - 55 C to + 155 C |
Product: | - | Precision Resistors Thin Film SMD |
Product Category: | - | Thin Film Resistors - SMD |
Width: | - | 1.25 mm |
Height: | - | 0.5 mm |
Length: | - | 2 mm |

RN73R2ATTD2980A05
(In Stock: 41)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$1.209783
$1.21
10
$1.141305
$11.41
100
$1.076703
$107.67
500
$1.015757
$507.88
1000
$0.958261
$958.26
Minimum: 1 Multiples: 1
Unit Price: $1.209783
Ext Price: $1.21
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity