RN73R2ATTD5053D25 alternative parts: RT0805DRE0754R9L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 505K OHM 0.5% 1/8W 0805
RES SMD 54.9 OHM 0.5% 1/8W 0805
Factory Lead Time:
10 Weeks
24 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73R
RT
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±0.5%
±0.5%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±50ppm/°C
Resistance:
505kOhm
54.9Ohm
Composition:
Thin Film
Thin Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Features:
Moisture Resistant
-
Height Seated (Max):
0.024 0.60mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
Terminal Shape:
-
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
Voltage Rated:
-
150V
Published:
-
2009
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
HIGH PRECISION
Power Rating:
-
125mW
Voltage - Rated DC:
-
150V
Packing Method:
-
TR, Paper, 7 Inch
Max Power Dissipation:
-
125mW
Construction:
-
Rectangular
Resistor Type:
-
FIXED RESISTOR
Case Code (Metric):
-
0805
Height:
-
600μm
Lead Free:
-
Lead Free
RN73R2ATTD5053D25

RN73R2ATTD5053D25

(In Stock: 15)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.121126

    $0.12

  • 10

    $0.114270

    $1.14

  • 100

    $0.107802

    $10.78

  • 500

    $0.101700

    $50.85

  • 1000

    $0.095943

    $95.94

Minimum: 1 Multiples: 1

Unit Price: $0.121126

Ext Price: $0.12

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity