RN73R2ATTD6983B50 alternative parts: AT0805BRD07698KL, RN73H2ATTD1241B25
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 698K OHM 0.1% 1/8W 0805 | RES SMD 698K OHM 0.1% 1/8W 0805 | Thin Film Resistors 1.24kOhm,0805,0.1%,2 5ppm,125mW,100V |
Factory Lead Time: | 10 Weeks | 24 Weeks | 10 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73R | AT | RN73H |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±0.1% | ±0.1% | ±0.1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±25ppm/°C | ±25ppm/°C |
Resistance: | 698kOhm | 698kOhm | 1.24kOhm |
Composition: | Thin Film | Thin Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Features: | Moisture Resistant | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.024 0.60mm | 0.024 0.60mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Published: | - | 2016 | - |
Pbfree Code: | - | yes | yes |
Max Power Dissipation: | - | 125mW | - |
Height: | - | 609.6μm | - |
Ratings: | - | AEC-Q200 | AEC-Q200 |
Surface Mount: | - | - | YES |
Terminal Shape: | - | - | WRAPAROUND |
Mounting Feature: | - | - | SURFACE MOUNT |
Voltage Rated: | - | - | 100V |
JESD-609 Code: | - | - | e3 |
Termination: | - | - | SMD/SMT |
ECCN Code: | - | - | EAR99 |
Terminal Finish: | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Power Rating: | - | - | 125mW |
Voltage - Rated DC: | - | - | 100V |
Packing Method: | - | - | TR, PUNCHED PAPER, 7 INCH |
Construction: | - | - | Rectangular |
Resistor Type: | - | - | FIXED RESISTOR |
Case Code (Metric): | - | - | 2012 |
Case Code (Imperial): | - | - | 0805 |

RN73R2ATTD6983B50
(In Stock: 30)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.241214
$0.24
10
$0.227560
$2.28
100
$0.214680
$21.47
500
$0.202528
$101.26
1000
$0.191064
$191.06
Minimum: 1 Multiples: 1
Unit Price: $0.241214
Ext Price: $0.24
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity