RN73R2ATTD7961A25 alternative parts: RG2012N-2550-W-T5, RN73R2ATTD91R0A10

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 7.96K OHM 0.05% 1/8W 0805
RES SMD 255 OHM 0.05% 1/8W 0805
RES 91 OHM 0.05% 1/8W 0805
Factory Lead Time:
10 Weeks
18 Weeks
10 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73R
RG
RN73R
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±0.05%
±0.05%
±0.05%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±25ppm/°C
±10ppm/°C
±10ppm/°C
Resistance:
7.96kOhm
255Ohm
91Ohms
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Features:
Moisture Resistant
Anti-Sulfur, Automotive AEC-Q200
Moisture Resistant
Height Seated (Max):
0.024 0.60mm
0.020 0.50mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
-
Terminal Shape:
-
WRAPAROUND
-
Mounting Feature:
-
SURFACE MOUNT
-
Voltage Rated:
-
100V
-
Published:
-
2007
-
JESD-609 Code:
-
e3
-
Pbfree Code:
-
yes
-
Termination:
-
SMD/SMT
-
ECCN Code:
-
EAR99
-
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Additional Feature:
-
ANTI-SULFUR, HIGH PRECISION
-
Power Rating:
-
100mW
-
Voltage - Rated DC:
-
150V
-
Packing Method:
-
TR, Paper, 7 Inch
-
Construction:
-
Rectangular
-
Resistor Type:
-
FIXED RESISTOR
-
Case Code (Metric):
-
2012
-
Case Code (Imperial):
-
0805
-
Height:
-
400μm
-
Lead Free:
-
Lead Free
-
Ratings:
-
AEC-Q200
-
Supplier Device Package:
-
-
0805
RN73R2ATTD7961A25

RN73R2ATTD7961A25

(In Stock: 44)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.562448

    $0.56

  • 10

    $0.530611

    $5.31

  • 100

    $0.500577

    $50.06

  • 500

    $0.472242

    $236.12

  • 1000

    $0.445511

    $445.51

Minimum: 1 Multiples: 1

Unit Price: $0.562448

Ext Price: $0.56

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity