RN73R2ATTD8761B25 alternative parts: RT0805BRD07135KL, RT0805BRE0736KL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 8.76K OHM 0.1% 1/8W 0805
RES 135K OHM 0.1% 1/8W 0805
RES SMD 36K OHM 0.1% 1/8W 0805
Factory Lead Time:
10 Weeks
24 Weeks
24 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Supplier Device Package:
0805
-
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73R
RT
RT
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±0.1%
±0.1%
±0.1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
±50ppm/°C
Resistance:
8.76kOhms
135kOhm
36kOhm
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Features:
Moisture Resistant
-
-
Height Seated (Max):
0.024 0.60mm
0.024 0.60mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
YES
Terminal Shape:
-
WRAPAROUND
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
SURFACE MOUNT
JESD-609 Code:
-
e3
e3
Pbfree Code:
-
yes
yes
ECCN Code:
-
EAR99
-
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
HIGH-PRECISION
HIGH PRECISION
Packing Method:
-
TR, PAPER, 7 INCH
TR, Paper, 7 Inch
Construction:
-
Chip
Rectangular
Resistor Type:
-
FIXED RESISTOR
FIXED RESISTOR
Working Voltage:
-
150V
-
Voltage Rated:
-
-
150V
Published:
-
-
2009
Power Rating:
-
-
125mW
Voltage - Rated DC:
-
-
150V
Max Power Dissipation:
-
-
125mW
Depth:
-
-
1.25mm
Military Standard:
-
-
Not
Case Code (Metric):
-
-
0805
Height:
-
-
600μm
Lead Free:
-
-
Lead Free
RN73R2ATTD8761B25

RN73R2ATTD8761B25

(In Stock: 45)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.061700

    $0.06

  • 500

    $0.045368

    $22.68

  • 1000

    $0.037806

    $37.81

  • 2000

    $0.034685

    $69.37

  • 5000

    $0.032416

    $162.08

  • 10000

    $0.030154

    $301.54

  • 15000

    $0.029163

    $437.44

  • 50000

    $0.028675

    $1,433.75

Minimum: 1 Multiples: 1

Unit Price: $0.061700

Ext Price: $0.06

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity