RNC55H1584FSRE8 alternative parts: RNC55H2002FSB14
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Metal Film 1.58M Ohm 1% 1/8W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R | Res Metal Film 20K Ohm 1% 0.125W(1/8W) ±50ppm/C 0.001% Epoxy AXL T/R |
Factory Lead Time: | 11 Weeks | 11 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Mount: | Through Hole | - |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | - |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Bulk |
Series: | Military, MIL-PRF-55182/01, RNC55 | Military, MIL-PRF-55182/01, RNC55 |
Size / Dimension: | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C |
Resistance: | 1.58MOhms | 20kOhm |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -65°C | - |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Military Standard: | MIL-PRF-55182 | MIL-PRF-55182 |
Failure Rate: | S (0.001%) | S (0.001%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Diameter: | 2.39mm | 2.39mm |
Length: | 7.62mm | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Surface Mount: | - | NO |
Terminal Shape: | - | WIRE |
Mounting Feature: | - | THROUGH HOLE MOUNT |
Voltage Rated: | - | 200V |
Published: | - | 2009 |
JESD-609 Code: | - | e0 |
Pbfree Code: | - | no |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin/Lead (Sn/Pb) |
Additional Feature: | - | PRECISION |
Power Rating: | - | 125mW |
Voltage - Rated DC: | - | 200V |
Max Power Dissipation: | - | 125mW |
Construction: | - | Tubular |
Resistor Type: | - | FIXED RESISTOR |
Rated Power Dissipation (P): | - | 0.1W |
Lead Length: | - | 38.1mm |
Wire/Cable Diameter: | - | 50.8 μm |
REACH SVHC: | - | Unknown |
Lead Free: | - | Contains Lead |

RNC55H1584FSRE8
(In Stock: 11)
Vishay DaleQty
Unit Price
Ext Price
1
$5.896588
$5.90
10
$5.562819
$55.63
100
$5.247942
$524.79
500
$4.950889
$2,475.44
1000
$4.670650
$4,670.65
Minimum: 1 Multiples: 1
Unit Price: $5.896588
Ext Price: $5.90
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity