RNC55H1584FSRE8 alternative parts: RNC55H6901BRBSL65

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 1.58M Ohm 1% 1/8W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R
ERC-55-65 6.9K .1% T-2 RNC55H690
Factory Lead Time:
11 Weeks
16 Weeks
Contact Plating:
Lead, Tin
-
Mount:
Through Hole
-
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Tape & Reel (TR)
-
Series:
Military, MIL-PRF-55182/01, RNC55
Military, MIL-PRF-55182/01, RNC55
Size / Dimension:
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
Tolerance:
±1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
Resistance:
1.58MOhms
6.9kOhms
Max Operating Temperature:
175°C
-
Min Operating Temperature:
-65°C
-
Composition:
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Military Standard:
MIL-PRF-55182
-
Failure Rate:
S (0.001%)
R (0.01%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Diameter:
2.39mm
-
Length:
7.62mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Power Rating:
-
125mW
Lead Free:
-
Contains Lead
RNC55H1584FSRE8

RNC55H1584FSRE8

(In Stock: 11)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $5.896588

    $5.90

  • 10

    $5.562819

    $55.63

  • 100

    $5.247942

    $524.79

  • 500

    $4.950889

    $2,475.44

  • 1000

    $4.670650

    $4,670.65

Minimum: 1 Multiples: 1

Unit Price: $5.896588

Ext Price: $5.90

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity