RNC55H3012BSRE665 alternative parts: RNC55J8562BSRE6
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Metal Film 30.1K Ohm 0.1% 1/8W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R | Res Metal Film 85.6K Ohm 0.1% 1/8W 25ppm/C 0.001% Conformal AXL Thru-Hole T/R |
Factory Lead Time: | 16 Weeks | 17 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Mount: | Through Hole | Through Hole |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | - |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-55182/01, RNC55 | Military, MIL-PRF-55182/01, RNC55 |
Published: | 2016 | 2012 |
Size / Dimension: | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm |
Tolerance: | ±0.1% | ±0.1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±25ppm/°C |
Resistance: | 30.1kOhms | 85.6kOhm |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -65°C | - |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Power Rating: | 125mW | 125mW |
Military Standard: | MIL-PRF-55182 | MIL-PRF-55182 |
Failure Rate: | S (0.001%) | S (0.001%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Diameter: | 2.39mm | 2.39mm |
Length: | 7.62mm | - |
Width: | 2.39mm | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Terminal Shape: | - | WIRE |
JESD-609 Code: | - | e0 |
Pbfree Code: | - | no |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin/Lead (Sn/Pb) |
Additional Feature: | - | PRECISION |
Packing Method: | - | TR, 7.5 INCH |
Max Power Dissipation: | - | 125mW |
Construction: | - | Tubular |
Resistor Type: | - | FIXED RESISTOR |
Rated Power Dissipation (P): | - | 0.1W |
Radiation Hardening: | - | No |

RNC55H3012BSRE665
(In Stock: 5)
Vishay DaleQty
Unit Price
Ext Price
1
$2.161699
$2.16
10
$2.039339
$20.39
100
$1.923904
$192.39
500
$1.815004
$907.50
1000
$1.712268
$1,712.27
Minimum: 1 Multiples: 1
Unit Price: $2.161699
Ext Price: $2.16
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity