RNC55K1622FMBSL alternative parts: RNC55H1152BSBSL65
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 16.2K OHM 1/8W 1% AXIAL | ERC-55-65 11.5K .1% T-2 RNC55H11 |
Factory Lead Time: | 11 Weeks | 16 Weeks |
Package / Case: | Axial | Axial |
Surface Mount: | NO | - |
Terminal Shape: | WIRE | - |
Mounting Feature: | THROUGH HOLE MOUNT | - |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Bulk | - |
Published: | 2016 | - |
Series: | Military, MIL-PRF-55182/01, RNC55 | Military, MIL-PRF-55182/01, RNC55 |
Size / Dimension: | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm |
Tolerance: | ±1% | ±0.1% |
JESD-609 Code: | e0 | - |
Pbfree Code: | no | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±100ppm/°C | ±50ppm/°C |
Resistance: | 16.2kOhm | 11.5kOhms |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Additional Feature: | PRECISION | - |
Power Rating: | 125mW | 125mW |
Max Power Dissipation: | 125mW | - |
Construction: | Tubular | - |
Resistor Type: | FIXED RESISTOR | - |
Reach Compliance Code: | unknown | - |
Rated Power Dissipation (P): | 0.1W | - |
Lead Length: | 38.1mm | - |
Failure Rate: | M (1%) | S (0.001%) |
Lead Diameter: | 0.64 mm | - |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Supplier Device Package: | - | Axial |

RNC55K1622FMBSL
(In Stock: 36)
Vishay DaleQty
Unit Price
Ext Price
1
$1.911917
$1.91
10
$1.803695
$18.04
100
$1.701599
$170.16
500
$1.605282
$802.64
1000
$1.514417
$1,514.42
Minimum: 1 Multiples: 1
Unit Price: $1.911917
Ext Price: $1.91
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity