RNC55K1622FMBSL alternative parts: RNC55H2492BSBSL65

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 16.2K OHM 1/8W 1% AXIAL
ERC-55-65 24.9K .1% T-2 RNC55H24
Factory Lead Time:
11 Weeks
16 Weeks
Package / Case:
Axial
Axial
Surface Mount:
NO
-
Terminal Shape:
WIRE
-
Mounting Feature:
THROUGH HOLE MOUNT
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Bulk
-
Published:
2016
-
Series:
Military, MIL-PRF-55182/01, RNC55
Military, MIL-PRF-55182/01, RNC55
Size / Dimension:
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
Tolerance:
±1%
±0.1%
JESD-609 Code:
e0
-
Pbfree Code:
no
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Temperature Coefficient:
±100ppm/°C
±50ppm/°C
Resistance:
16.2kOhm
24.9kOhms
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Composition:
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Additional Feature:
PRECISION
-
Power Rating:
125mW
125mW
Max Power Dissipation:
125mW
-
Construction:
Tubular
-
Resistor Type:
FIXED RESISTOR
-
Reach Compliance Code:
unknown
-
Rated Power Dissipation (P):
0.1W
-
Lead Length:
38.1mm
-
Failure Rate:
M (1%)
S (0.001%)
Lead Diameter:
0.64 mm
-
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Supplier Device Package:
-
Axial
RNC55K1622FMBSL

RNC55K1622FMBSL

(In Stock: 36)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $1.911917

    $1.91

  • 10

    $1.803695

    $18.04

  • 100

    $1.701599

    $170.16

  • 500

    $1.605282

    $802.64

  • 1000

    $1.514417

    $1,514.42

Minimum: 1 Multiples: 1

Unit Price: $1.911917

Ext Price: $1.91

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity