RNC55K2803FSRE6 alternative parts: RNC55H2322FRRE6, RNC55J2671FSRSL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 280K Ohm 1% 1/10W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R
Res Metal Film 23.2K Ohm 1% 1/8W 50ppm/C 0.01% Conformal AXL Thru-Hole T/R
RES 2.67K OHM 1/8W 1% AXIAL
Factory Lead Time:
11 Weeks
11 Weeks
11 Weeks
Package / Case:
Axial
Axial
Axial
Mount:
Through Hole
Through Hole
-
Contact Plating:
Lead, Tin
Lead, Tin
-
Supplier Device Package:
Axial
-
Axial
Published:
2012
-
-
Series:
Military, MIL-PRF-55182/01, RNC55
Military, MIL-PRF-55182/01, RNC55
Military, MIL-PRF-55182/01, RNC55
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-65°C~175°C
-65°C~175°C
-65°C~175°C
Size / Dimension:
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±50ppm/°C
±25ppm/°C
Resistance:
280kOhms
23.2kOhm
2.67kOhms
Max Operating Temperature:
175°C
-
-
Min Operating Temperature:
-65°C
-
-
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
125mW
125mW
Max Power Dissipation:
125mW
125mW
125mW
Military Standard:
MIL-PRF-55182
MIL-PRF-55182
-
Failure Rate:
S (0.001%)
R (0.01%)
S (0.001%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Width:
2.39mm
-
2.39mm
Length:
6.35mm
-
6.35mm
Diameter:
2.39mm
2.39mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Radiation Hardening:
No
-
-
Lead Free:
Contains Lead
Contains Lead
Contains Lead
Terminal Shape:
-
WIRE
-
JESD-609 Code:
-
e0
-
Pbfree Code:
-
no
-
ECCN Code:
-
EAR99
-
Terminal Finish:
-
Tin/Lead (Sn/Pb)
-
Additional Feature:
-
PRECISION
-
Packing Method:
-
TR, 7.5 INCH
-
Construction:
-
Tubular
-
Resistor Type:
-
FIXED RESISTOR
-
Reach Compliance Code:
-
unknown
-
Rated Power Dissipation (P):
-
0.1W
-
RNC55K2803FSRE6

RNC55K2803FSRE6

(In Stock: 44)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $1.608697

    $1.61

  • 10

    $1.517639

    $15.18

  • 100

    $1.431735

    $143.17

  • 500

    $1.350693

    $675.35

  • 1000

    $1.274239

    $1,274.24

Minimum: 1 Multiples: 1

Unit Price: $1.608697

Ext Price: $1.61

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity