RNC60J3320FSB14 alternative parts: RNC60H4533FSR36

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 332 Ohm 1% 1/4W 25ppm/C 0.001% Conformal AXL Thru-Hole Bulk
Res Metal Film 453K Ohm 1% 1/4W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R
Factory Lead Time:
11 Weeks
11 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Mount:
Through Hole
Through Hole
Package / Case:
Axial
Axial
Terminal Shape:
WIRE
WIRE
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Bulk
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/03, RNC60
Military, MIL-PRF-55182/03, RNC60
Size / Dimension:
0.097Diax0.280L 2.46mmx7.11mm
0.097Diax0.280L 2.46mmx7.11mm
Tolerance:
±1%
±1%
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±25ppm/°C
±50ppm/°C
Resistance:
332Ohm
453kOhm
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
Composition:
Metal Film
Metal Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Additional Feature:
PRECISION
PRECISION
Power Rating:
250mW
250mW
Max Power Dissipation:
250mW
250mW
Construction:
Tubular
Tubular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
MIL-PRF-55182
MIL-PRF-55182
Lead Length:
38.1mm
-
Failure Rate:
S (0.001%)
S (0.001%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Diameter:
2.46mm
2.46mm
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Published:
-
2016
Packing Method:
-
TR, 11.5 INCH
RNC60J3320FSB14

RNC60J3320FSB14

(In Stock: 13)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $5.016701

    $5.02

  • 10

    $4.732737

    $47.33

  • 100

    $4.464846

    $446.48

  • 500

    $4.212119

    $2,106.06

  • 1000

    $3.973697

    $3,973.70

Minimum: 1 Multiples: 1

Unit Price: $5.016701

Ext Price: $5.02

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity