RNC65H2001FRRE7 alternative parts: RNC60H1001FSRE6
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Metal Film 2K Ohm 1% 1/2W 50ppm/C 0.01% Conformal AXL Thru-Hole T/R | Res Metal Film 1K Ohm 1% 0.25W(1/4W) ±50ppm/C 0.001% Epoxy AXL T/R |
Factory Lead Time: | 14 Weeks | 11 Weeks |
Mount: | Through Hole | Through Hole |
Package / Case: | Axial | Axial |
Contact Plating: | Lead, Tin | Lead, Tin |
Supplier Device Package: | Axial | - |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Series: | Military, MIL-PRF-55182/05, RNC65 | Military, MIL-PRF-55182/03, RNC60 |
Size / Dimension: | 0.180Diax0.562L 4.57mmx14.27mm | 0.097Diax0.280L 2.46mmx7.11mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C |
Resistance: | 2kOhms | 1kOhm |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -65°C | - |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.5W 1/2W | 0.25W 1/4W |
Military Standard: | MIL-PRF-55182 | MIL-PRF-55182 |
Failure Rate: | R (0.01%) | S (0.001%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Length: | 17.45mm | - |
Diameter: | 4.57mm | 2.39mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Terminal Shape: | - | WIRE |
JESD-609 Code: | - | e0 |
Pbfree Code: | - | no |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin/Lead (Sn/Pb) |
Additional Feature: | - | PRECISION |
Power Rating: | - | 250mW |
Packing Method: | - | TR, 7.5 INCH |
Max Power Dissipation: | - | 250mW |
Construction: | - | Tubular |
Resistor Type: | - | FIXED RESISTOR |
Radiation Hardening: | - | No |
Lead Free: | - | Contains Lead |

RNC65H2001FRRE7
(In Stock: 19)
Vishay DaleQty
Unit Price
Ext Price
1
$3.987571
$3.99
10
$3.761860
$37.62
100
$3.548924
$354.89
500
$3.348042
$1,674.02
1000
$3.158530
$3,158.53
Minimum: 1 Multiples: 1
Unit Price: $3.987571
Ext Price: $3.99
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity