RNC65H2001FRRE7 alternative parts: RNC60J6982BSB14

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 2K Ohm 1% 1/2W 50ppm/C 0.01% Conformal AXL Thru-Hole T/R
Res Metal Film 69.8K Ohm 0.1% 0.25W(1/4W) ±25ppm/C 0.001% Epoxy AXL Bulk
Factory Lead Time:
14 Weeks
17 Weeks
Mount:
Through Hole
Through Hole
Package / Case:
Axial
Axial
Contact Plating:
Lead, Tin
Lead, Tin
Supplier Device Package:
Axial
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Tape & Reel (TR)
Bulk
Series:
Military, MIL-PRF-55182/05, RNC65
Military, MIL-PRF-55182/03, RNC60
Size / Dimension:
0.180Diax0.562L 4.57mmx14.27mm
0.097Diax0.280L 2.46mmx7.11mm
Tolerance:
±1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
Resistance:
2kOhms
69.8kOhm
Max Operating Temperature:
175°C
-
Min Operating Temperature:
-65°C
-
Composition:
Metal Film
Metal Film
Power (Watts):
0.5W 1/2W
0.25W 1/4W
Military Standard:
MIL-PRF-55182
MIL-PRF-55182
Failure Rate:
R (0.01%)
S (0.001%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Length:
17.45mm
-
Diameter:
4.57mm
2.39mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Terminal Shape:
-
WIRE
JESD-609 Code:
-
e0
Pbfree Code:
-
no
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Additional Feature:
-
PRECISION
Power Rating:
-
250mW
Max Power Dissipation:
-
250mW
Construction:
-
Tubular
Resistor Type:
-
FIXED RESISTOR
Lead Length:
-
38.1mm
Radiation Hardening:
-
No
Lead Free:
-
Contains Lead
RNC65H2001FRRE7

RNC65H2001FRRE7

(In Stock: 19)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $3.987571

    $3.99

  • 10

    $3.761860

    $37.62

  • 100

    $3.548924

    $354.89

  • 500

    $3.348042

    $1,674.02

  • 1000

    $3.158530

    $3,158.53

Minimum: 1 Multiples: 1

Unit Price: $3.987571

Ext Price: $3.99

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity