RNCF0402DTE453R alternative parts: RT0402DRD07422RL, RNCF0402DTE634R
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 453 OHM 0.5% 1/16W 0402 | RES SMD 422 OHM 0.5% 1/16W 0402 | RES 634 OHM 0.5% 1/16W 0402 |
Factory Lead Time: | 12 Weeks | 17 Weeks | 12 Weeks |
Mount: | Surface Mount | - | Surface Mount |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) | 0402 (1005 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNCF | RT | RNCF |
Published: | 2011 | 2009 | - |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±0.5% | ±0.5% | ±0.5% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C | ±25ppm/°C |
Resistance: | 453Ohm | 422Ohm | 634Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thin Film | Thin Film | Thin Film |
Power (Watts): | 0.063W 1/16W | 0.063W 1/16W | 0.063W 1/16W |
Additional Feature: | PRECISION | HIGH PRECISION | PRECISION |
Power Rating: | 63mW | 63mW | 63mW |
Packing Method: | TR, PAPER, 7 INCH | TR, Paper, 7 Inch | TR, PAPER, 7 INCH |
Max Power Dissipation: | 63mW | - | - |
Construction: | Rectangular | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 0.063W | - | 0.063W |
Features: | Automotive AEC-Q200 | - | Automotive AEC-Q200 |
Height: | 406.4μm | 350μm | - |
Height Seated (Max): | 0.014 0.35mm | 0.014 0.35mm | 0.014 0.35mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - | AEC-Q200 |
Surface Mount: | - | YES | - |
Mounting Feature: | - | SURFACE MOUNT | - |
Voltage Rated: | - | 50V | - |
Voltage - Rated DC: | - | 50V | - |
Case Code (Metric): | - | 0402 | - |
Lead Free: | - | Lead Free | - |

RNCF0402DTE453R
(In Stock: 13)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.014432
$0.01
500
$0.010612
$5.31
1000
$0.008843
$8.84
2000
$0.008113
$16.23
5000
$0.007582
$37.91
10000
$0.007053
$70.53
15000
$0.006821
$102.32
50000
$0.006707
$335.35
Minimum: 1 Multiples: 1
Unit Price: $0.014432
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity