RNCF0603BTC9K76 alternative parts: RN73R1JTTD1181B50, RN73H1JTTD1023B50
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 9.76K OHM 0.1% 1/10W 0603 | RES 1.18K OHM 0.1% 1/10W 0603 | Thin Film Resistors - SMD 1/10W 102K ohm 0.1% 50ppm |
Factory Lead Time: | 12 Weeks | 10 Weeks | 10 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 (1608 Metric) |
Mount: | Surface Mount | - | - |
Terminal Shape: | WRAPAROUND | - | WRAPAROUND |
Series: | RNCF | RN73R | RN73H |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Size / Dimension: | 0.061Lx0.031W 1.55mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±0.1% | ±0.1% | ±0.1% |
JESD-609 Code: | e3 | - | e3 |
Pbfree Code: | yes | - | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | - |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | - | - |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C | ±50ppm/°C |
Resistance: | 9.76kOhm | 1.18kOhm | 102kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thin Film | Thin Film | Metal Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W | 0.1W 1/10W |
Additional Feature: | PRECISION | - | - |
Power Rating: | 63mW | - | 100mW |
Packing Method: | TR, PAPER, 7 INCH | - | TR, PUNCHED PAPER, 7 INCH |
Construction: | Rectangular | - | Rectangular |
Resistor Type: | FIXED RESISTOR | - | FIXED RESISTOR |
Rated Power Dissipation (P): | 0.166W | - | 0.1W |
Working Voltage: | 100V | - | - |
Features: | Automotive AEC-Q200 | Moisture Resistant | Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - | AEC-Q200 |
Surface Mount: | - | - | YES |
Mounting Feature: | - | - | SURFACE MOUNT |
Voltage Rated: | - | - | 75V |
Termination: | - | - | SMD/SMT |
Voltage - Rated DC: | - | - | 75V |
Case Code (Metric): | - | - | 1608 |
Case Code (Imperial): | - | - | 0603 |
Height: | - | - | 450μm |

RNCF0603BTC9K76
(In Stock: 9)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.050951
$0.05
500
$0.037464
$18.73
1000
$0.031220
$31.22
2000
$0.028642
$57.28
5000
$0.026768
$133.84
10000
$0.024901
$249.01
15000
$0.024082
$361.23
50000
$0.023679
$1,183.95
Minimum: 1 Multiples: 1
Unit Price: $0.050951
Ext Price: $0.05
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity