RNCF0805DTC17R4 alternative parts: RT0805DRE0754R9L, RT0805DRE076K2L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 17.4 OHM 0.5% 1/8W 0805
RES SMD 54.9 OHM 0.5% 1/8W 0805
RES SMD 6.2K OHM 0.5% 1/8W 0805
Factory Lead Time:
12 Weeks
24 Weeks
24 Weeks
Mount:
Surface Mount
-
-
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RNCF
RT
RT
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±0.5%
±0.5%
±0.5%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
±50ppm/°C
Resistance:
17.4Ohm
54.9Ohm
6.2kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Additional Feature:
PRECISION
HIGH PRECISION
HIGH PRECISION
Power Rating:
100mW
125mW
125mW
Packing Method:
TR, PAPER, 7 INCH
TR, Paper, 7 Inch
TR, Paper, 7 Inch
Construction:
Rectangular
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Working Voltage:
150V
-
-
Features:
Automotive AEC-Q200
-
Moisture Resistant
Height Seated (Max):
0.026 0.65mm
0.024 0.60mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
-
Surface Mount:
-
YES
YES
Mounting Feature:
-
SURFACE MOUNT
SURFACE MOUNT
Voltage Rated:
-
150V
150V
Published:
-
2009
2009
Voltage - Rated DC:
-
150V
150V
Max Power Dissipation:
-
125mW
125mW
Case Code (Metric):
-
0805
2012
Height:
-
600μm
600μm
Lead Free:
-
Lead Free
Lead Free
Case Code (Imperial):
-
-
0805
RNCF0805DTC17R4

RNCF0805DTC17R4

(In Stock: 44)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.018603

    $0.02

  • 500

    $0.013679

    $6.84

  • 1000

    $0.011399

    $11.40

  • 2000

    $0.010458

    $20.92

  • 5000

    $0.009774

    $48.87

  • 10000

    $0.009092

    $90.92

  • 15000

    $0.008793

    $131.90

  • 50000

    $0.008646

    $432.30

Minimum: 1 Multiples: 1

Unit Price: $0.018603

Ext Price: $0.02

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity