RNCF0805DTE4R32 alternative parts: RT0805DRE0739RL
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 4.32 OHM 0.5% 1/8W 0805 | RES SMD 39 OHM 0.5% 1/8W 0805 |
Factory Lead Time: | 12 Weeks | 24 Weeks |
Mount: | Surface Mount | - |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNCF | RT |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±0.5% | ±0.5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C |
Resistance: | 4.32Ohm | 39Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Additional Feature: | PRECISION | HIGH PRECISION |
Power Rating: | 100mW | 125mW |
Packing Method: | TR, PAPER, 7 INCH | TR, Paper, 7 Inch |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Working Voltage: | 150V | - |
Features: | Automotive AEC-Q200 | Moisture Resistant |
Height Seated (Max): | 0.026 0.65mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - |
Surface Mount: | - | YES |
Mounting Feature: | - | SURFACE MOUNT |
Voltage Rated: | - | 150V |
Published: | - | 2009 |
Voltage - Rated DC: | - | 150V |
Max Power Dissipation: | - | 125mW |
Case Code (Metric): | - | 2012 |
Case Code (Imperial): | - | 0805 |
Height: | - | 600μm |
Lead Free: | - | Lead Free |

RNCF0805DTE4R32
(In Stock: 37)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.018574
$0.02
500
$0.013657
$6.83
1000
$0.011381
$11.38
2000
$0.010441
$20.88
5000
$0.009758
$48.79
10000
$0.009078
$90.78
15000
$0.008779
$131.68
50000
$0.008632
$431.60
Minimum: 1 Multiples: 1
Unit Price: $0.018574
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity