RNCF2010DKE2M94 alternative parts: RNCF2010DTC2M15, RNCF2010DTC1R33

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 2.94M OHM 0.5% 1/4W 2010
RES 2.15M OHM 0.5% 1/4W 2010
RES 1.33 OHM 0.5% 1/4W 2010
Factory Lead Time:
12 Weeks
12 Weeks
12 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
2010 (5025 Metric)
2010 (5025 Metric)
2010 (5025 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RNCF
RNCF
RNCF
Size / Dimension:
0.193Lx0.094W 4.90mmx2.40mm
0.193Lx0.094W 4.90mmx2.40mm
0.193Lx0.094W 4.90mmx2.40mm
Tolerance:
±0.5%
±0.5%
±0.5%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
±25ppm/°C
±50ppm/°C
±50ppm/°C
Resistance:
2.94MOhm
2.15MOhm
1.33Ohm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Additional Feature:
PRECISION
PRECISION
PRECISION
Power Rating:
250mW
250mW
250mW
Packing Method:
TR, 7 INCH
TR, EMBOSSED PLASTIC, 7 INCH
TR, EMBOSSED PLASTIC, 7 INCH
Construction:
Rectangular
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Working Voltage:
150V
150V
150V
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Automotive AEC-Q200
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
RNCF2010DKE2M94

RNCF2010DKE2M94

(In Stock: 46)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.113158

    $0.11

  • 10

    $0.106753

    $1.07

  • 100

    $0.100710

    $10.07

  • 500

    $0.095010

    $47.50

  • 1000

    $0.089632

    $89.63

Minimum: 1 Multiples: 1

Unit Price: $0.113158

Ext Price: $0.11

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity