RNCF2512BTE71R5 alternative parts: RNCF2512BKE9R09, RNCF2512BTE66R5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 71.5 OHM 0.1% 1W 2512
RES 9.09 OHM 0.1% 1W 2512
RES 66.5 OHM 0.1% 1W 2512
Factory Lead Time:
12 Weeks
12 Weeks
12 Weeks
Package / Case:
2512 (6432 Metric)
2512 (6432 Metric)
2512 (6432 Metric)
Mount:
Surface Mount
Surface Mount
Surface Mount
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Series:
RNCF
RNCF
RNCF
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Size / Dimension:
0.248Lx0.122W 6.30mmx3.10mm
0.248Lx0.122W 6.30mmx3.10mm
0.248Lx0.122W 6.30mmx3.10mm
Tolerance:
±0.1%
±0.1%
±0.1%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
±25ppm/°C
Resistance:
71.5Ohm
9.09Ohm
66.5Ohm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
1W
1W
1W
Additional Feature:
PRECISION
PRECISION
PRECISION
Power Rating:
500mW
500mW
500mW
Packing Method:
TR, EMBOSSED PLASTIC, 7 INCH
TR, 7 INCH
TR, EMBOSSED PLASTIC, 7 INCH
Construction:
Rectangular
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
1W
1W
1W
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Automotive AEC-Q200
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
RNCF2512BTE71R5

RNCF2512BTE71R5

(In Stock: 38)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.228014

    $0.23

  • 10

    $0.215108

    $2.15

  • 100

    $0.202932

    $20.29

  • 500

    $0.191445

    $95.72

  • 1000

    $0.180608

    $180.61

Minimum: 1 Multiples: 1

Unit Price: $0.228014

Ext Price: $0.23

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity