RNCF2512BTE7R50 alternative parts: RNCF2512BTE13R3
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 7.5 OHM 0.1% 1W 2512 | RES 13.3 OHM 0.1% 1W 2512 |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Package / Case: | 2512 (6432 Metric) | 2512 (6432 Metric) |
Mount: | Surface Mount | Surface Mount |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Series: | RNCF | RNCF |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Size / Dimension: | 0.248Lx0.122W 6.30mmx3.10mm | 0.248Lx0.122W 6.30mmx3.10mm |
Tolerance: | ±0.1% | ±0.1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 7.5Ohm | 13.3Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thin Film | Thin Film |
Power (Watts): | 1W | 1W |
Additional Feature: | PRECISION | PRECISION |
Power Rating: | 500mW | 500mW |
Packing Method: | TR, EMBOSSED PLASTIC, 7 INCH | TR, EMBOSSED PLASTIC, 7 INCH |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 1W | 1W |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height Seated (Max): | 0.026 0.65mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |
ECCN Code: | - | EAR99 |

RNCF2512BTE7R50
(In Stock: 29)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.227694
$0.23
10
$0.214806
$2.15
100
$0.202647
$20.26
500
$0.191176
$95.59
1000
$0.180355
$180.36
Minimum: 1 Multiples: 1
Unit Price: $0.227694
Ext Price: $0.23
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity