RNR60H10R0BSRSL alternative parts: RNC60H88R7BSB14
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 10 OHM 1/4W .1% AXIAL | Res Metal Film 88.7 Ohm 0.1% 1/4W 50ppm/C 0.001% Conformal AXL Thru-Hole Bulk |
Factory Lead Time: | 14 Weeks | 17 Weeks |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | - |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Bulk |
Series: | Military, MIL-PRF-55182/03, RNR60 | Military, MIL-PRF-55182/03, RNC60 |
Size / Dimension: | 0.097Diax0.280L 2.46mmx7.11mm | 0.097Diax0.280L 2.46mmx7.11mm |
Tolerance: | ±0.1% | ±0.1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C |
Resistance: | 10Ohms | 88.7Ohm |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Power Rating: | 250mW | 250mW |
Max Power Dissipation: | 250mW | 250mW |
Failure Rate: | S (0.001%) | S (0.001%) |
Features: | Military, Moisture Resistant | Military, Moisture Resistant, Weldable |
Length: | 7.112mm | - |
Width: | 2.46mm | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Contact Plating: | - | Lead, Tin |
Mount: | - | Through Hole |
Terminal Shape: | - | WIRE |
Published: | - | 2017 |
JESD-609 Code: | - | e0 |
Pbfree Code: | - | no |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin/Lead (Sn/Pb) |
Additional Feature: | - | PRECISION |
Construction: | - | Tubular |
Resistor Type: | - | FIXED RESISTOR |
Reach Compliance Code: | - | unknown |
Military Standard: | - | MIL-PRF-55182 |
Lead Length: | - | 38.1mm |
Diameter: | - | 2.39mm |

RNR60H10R0BSRSL
(In Stock: 10)
Vishay DaleQty
Unit Price
Ext Price
1
$17.578243
$17.58
10
$16.583248
$165.83
100
$15.644574
$1,564.46
500
$14.759032
$7,379.52
1000
$13.923615
$13,923.62
Minimum: 1 Multiples: 1
Unit Price: $17.578243
Ext Price: $17.58
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity