RNR60H10R0BSRSL alternative parts: RNC60J4423BSRE6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 10 OHM 1/4W .1% AXIAL
Res Metal Film 442K Ohm 0.1% 1/4W 25ppm/C 0.001% Conformal AXL Thru-Hole T/R
Factory Lead Time:
14 Weeks
17 Weeks
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/03, RNR60
Military, MIL-PRF-55182/03, RNC60
Size / Dimension:
0.097Diax0.280L 2.46mmx7.11mm
0.097Diax0.280L 2.46mmx7.11mm
Tolerance:
±0.1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
Resistance:
10Ohms
442kOhm
Composition:
Metal Film
Metal Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
250mW
Max Power Dissipation:
250mW
250mW
Failure Rate:
S (0.001%)
S (0.001%)
Features:
Military, Moisture Resistant
Military, Moisture Resistant, Weldable
Length:
7.112mm
-
Width:
2.46mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contact Plating:
-
Lead, Tin
Mount:
-
Through Hole
Terminal Shape:
-
WIRE
JESD-609 Code:
-
e0
Pbfree Code:
-
no
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Additional Feature:
-
PRECISION
Packing Method:
-
TR, 7.5 INCH
Construction:
-
Tubular
Resistor Type:
-
FIXED RESISTOR
Reach Compliance Code:
-
unknown
Military Standard:
-
MIL-PRF-55182
Diameter:
-
2.46mm
RNR60H10R0BSRSL

RNR60H10R0BSRSL

(In Stock: 10)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $17.578243

    $17.58

  • 10

    $16.583248

    $165.83

  • 100

    $15.644574

    $1,564.46

  • 500

    $14.759032

    $7,379.52

  • 1000

    $13.923615

    $13,923.62

Minimum: 1 Multiples: 1

Unit Price: $17.578243

Ext Price: $17.58

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity