RS73F2ATTD9763D alternative parts: SG73S2ATTD8250D, ERJ-PB6D3320V
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 976K OHM 0.5% 1/4W 0805 | RES 825 OHM 0.5% 1/4W 0805 | RES SMD 332 OHM 0.5% 1/4W 0805 |
Factory Lead Time: | 10 Weeks | 7 Weeks | 12 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Series: | RS73 | SG73S | ERJ |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±0.5% | ±0.5% | ±0.5% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±200ppm/°C | ±50ppm/°C |
Resistance: | 976kOhm | 825Ohm | 332Ohms |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Features: | Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | Automotive AEC-Q200, Pulse Withstanding |
Height Seated (Max): | 0.024 0.60mm | 0.024 0.60mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Packaging: | - | Tape & Reel (TR) | Tape & Reel (TR) |
Supplier Device Package: | - | - | 0805 |
Max Operating Temperature: | - | - | 155°C |
Min Operating Temperature: | - | - | -55°C |
Power Rating: | - | - | 250mW |
Voltage - Rated DC: | - | - | 150V |
Max Power Dissipation: | - | - | 250mW |
Case Code (Metric): | - | - | 2012 |
Case Code (Imperial): | - | - | 0805 |
Length: | - | - | 2.0066mm |
Width: | - | - | 1.2446mm |

RS73F2ATTD9763D
(In Stock: 18)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.147676
$0.15
10
$0.139317
$1.39
100
$0.131431
$13.14
500
$0.123991
$62.00
1000
$0.116973
$116.97
Minimum: 1 Multiples: 1
Unit Price: $0.147676
Ext Price: $0.15
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity