RSC28DRYH-S13 alternative parts: RSC20DREF-S13

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN EDGE DUAL FMALE 56POS 0.100
CONN EDGE DUAL FMALE 40POS 0.100
Factory Lead Time:
3 Weeks
3 Weeks
Mount:
Edge, Straddle Mount
Edge, Straddle Mount
Mounting Type:
Board Edge, Straddle Mount
Board Edge, Straddle Mount
Material - Insulation:
Polyphenylene Sulfide (PPS)
Polyphenylene Sulfide (PPS)
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Operating Temperature:
-65°C~125°C
-65°C~125°C
Packaging:
Tube
Tube
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Termination:
Solder
Solder Eyelet(s)
Connector Type:
Full Bellows
Full Bellows
Number of Positions:
56
40
Color:
Green
Green
Number of Rows:
2
2
Gender:
Female
Female
Contact Type:
Full Bellows
Full Bellows
Pitch:
0.100 2.54mm
0.100 2.54mm
Total Number of Contacts:
56
40
Number of Conductors:
ONE
-
Reference Standard:
UL
UL
Contact Finish:
Gold
Gold
Reliability:
COMMERCIAL
COMMERCIAL
Body Length or Diameter:
3.675 inch
-
Number Of PCB Rows:
2
-
Body Breadth:
0.33 inch
0.33 inch
Rated Current (Signal):
3A
3A
Contact Resistance:
30mOhm
-
Card Type:
Non Specified - Dual Edge
Non Specified - Dual Edge
Read Out:
Dual
Dual
Number of Positions/Bay/Row:
28
20
Flange Feature:
Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia
Top Mount Opening, Floating Bobbin, 0.116 (2.95mm) Dia
Features:
Card Extender
Card Extender
Contact Finish Thickness:
10.0μin 0.25μm
10.0μin 0.25μm
Plating Thickness:
10μin
10μin
Card Thickness:
0.062 1.57mm
0.062 1.57mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Published:
-
2016
Body Depth:
-
0.431 inch
RSC28DRYH-S13

RSC28DRYH-S13

(In Stock: 21)

Sullins Connector Solutions

Qty

Unit Price

Ext Price

  • 1

    $13.509422

    $13.51

  • 10

    $12.744738

    $127.45

  • 100

    $12.023338

    $1,202.33

  • 500

    $11.342771

    $5,671.39

  • 1000

    $10.700728

    $10,700.73

Minimum: 1 Multiples: 1

Unit Price: $13.509422

Ext Price: $13.51

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity