RSC28DRYH-S13 alternative parts: RSC22DTES
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONN EDGE DUAL FMALE 56POS 0.100 | CONN EDGE DUAL FMALE 44POS 0.100 |
Factory Lead Time: | 3 Weeks | 5 Weeks |
Mount: | Edge, Straddle Mount | Panel |
Mounting Type: | Board Edge, Straddle Mount | Panel Mount |
Material - Insulation: | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) |
Contact Materials: | Phosphor Bronze | Phosphor Bronze |
Operating Temperature: | -65°C~125°C | -65°C~125°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Termination: | Solder | Solder Eyelet(s) |
Connector Type: | Full Bellows | Full Bellows |
Number of Positions: | 56 | 44 |
Color: | Green | Green |
Number of Rows: | 2 | 2 |
Gender: | Female | Female |
Contact Type: | Full Bellows | Full Bellows |
Pitch: | 0.100 2.54mm | 0.100 2.54mm |
Total Number of Contacts: | 56 | 44 |
Number of Conductors: | ONE | - |
Reference Standard: | UL | UL, CSA |
Contact Finish: | Gold | Gold |
Reliability: | COMMERCIAL | COMMERCIAL |
Body Length or Diameter: | 3.675 inch | 3.075 inch |
Number Of PCB Rows: | 2 | - |
Body Breadth: | 0.33 inch | 0.33 inch |
Rated Current (Signal): | 3A | 3A |
Contact Resistance: | 30mOhm | 10mOhm |
Card Type: | Non Specified - Dual Edge | Non Specified - Dual Edge |
Read Out: | Dual | Dual |
Number of Positions/Bay/Row: | 28 | 22 |
Flange Feature: | Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia | Side Mount Opening, Unthreaded, 0.125 (3.18mm) Dia |
Features: | Card Extender | - |
Contact Finish Thickness: | 10.0μin 0.25μm | 10.0μin 0.25μm |
Plating Thickness: | 10μin | 10μin |
Card Thickness: | 0.062 1.57mm | 0.062 1.57mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Published: | - | 2016 |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Additional Feature: | - | NONE |
HTS Code: | - | 8536.69.40.40 |
Body Depth: | - | 0.431 inch |
Insulation Resistance: | - | 5000000000Ohm |
Dielectric Withstanding Voltage: | - | 600VDC V |
Contact Design: | - | PREASSEM CONN |

RSC28DRYH-S13
(In Stock: 21)
Sullins Connector SolutionsQty
Unit Price
Ext Price
1
$13.509422
$13.51
10
$12.744738
$127.45
100
$12.023338
$1,202.33
500
$11.342771
$5,671.39
1000
$10.700728
$10,700.73
Minimum: 1 Multiples: 1
Unit Price: $13.509422
Ext Price: $13.51
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity