RT0201FRE0736R5L alternative parts: RT0201BRE07120RL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 36.5 OHM 1% 1/20W 0201
RES SMD 120 OHM 0.1% 1/20W 0201
Factory Lead Time:
17 Weeks
24 Weeks
Package / Case:
0201 (0603 Metric)
0201 (0603 Metric)
Voltage Rated:
25V
25V
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RT
RT
Published:
2009
2009
Size / Dimension:
0.024Lx0.012W 0.60mmx0.30mm
0.024Lx0.012W 0.60mmx0.30mm
Tolerance:
±1%
±0.1%
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
Resistance:
36.5Ohm
120Ohm
Composition:
Thin Film
Thin Film
Power (Watts):
0.05W 1/20W
0.05W 1/20W
Power Rating:
50mW
50mW
Max Power Dissipation:
50mW
50mW
Features:
Moisture Resistant
Moisture Resistant
Height:
260μm
260μm
Height Seated (Max):
0.010 0.26mm
0.010 0.26mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
RT0201FRE0736R5L

RT0201FRE0736R5L

(In Stock: 995798)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.001071

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.001071

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity