RT0402DRD072K05L alternative parts: RNCF0402DTE634R
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 2.05KOHM 0.5% 1/16W 0402 | RES 634 OHM 0.5% 1/16W 0402 |
Factory Lead Time: | 24 Weeks | 12 Weeks |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) |
Surface Mount: | YES | - |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | - |
Voltage Rated: | 50V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RT | RNCF |
Published: | 2009 | - |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±0.5% | ±0.5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 2.05kOhm | 634Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.063W 1/16W | 0.063W 1/16W |
Additional Feature: | HIGH PRECISION | PRECISION |
Power Rating: | 63mW | 63mW |
Voltage - Rated DC: | 50V | - |
Packing Method: | TR, Paper, 7 Inch | TR, PAPER, 7 INCH |
Max Power Dissipation: | 63mW | - |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | 0402 | - |
Height: | 350μm | - |
Height Seated (Max): | 0.014 0.35mm | 0.014 0.35mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Mount: | - | Surface Mount |
Rated Power Dissipation (P): | - | 0.063W |
Features: | - | Automotive AEC-Q200 |
Ratings: | - | AEC-Q200 |

RT0402DRD072K05L
(In Stock: 16)
YageoQty
Unit Price
Ext Price
1
$0.019150
$0.02
500
$0.014081
$7.04
1000
$0.011734
$11.73
2000
$0.010765
$21.53
5000
$0.010061
$50.30
10000
$0.009359
$93.59
15000
$0.009051
$135.76
50000
$0.008900
$445.00
Minimum: 1 Multiples: 1
Unit Price: $0.019150
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity