RT0402FRD073K01L alternative parts: RN73R1ETTP3050F50
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 3.01K OHM 1% 1/16W 0402 | RES 305 OHM 1% 1/16W 0402 |
Factory Lead Time: | 24 Weeks | 10 Weeks |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) |
Voltage Rated: | 50V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RT | RN73R |
Published: | 2009 | - |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±1% | ±1% |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C |
Resistance: | 3.01kOhm | 305Ohm |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.063W 1/16W | 0.063W 1/16W |
Power Rating: | 63mW | - |
Max Power Dissipation: | 63mW | - |
Features: | Moisture Resistant | Moisture Resistant |
Height: | 350μm | - |
Height Seated (Max): | 0.014 0.35mm | 0.016 0.40mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |

RT0402FRD073K01L
(In Stock: 10)
YageoQty
Unit Price
Ext Price
1
$0.068221
$0.07
500
$0.050162
$25.08
1000
$0.041802
$41.80
2000
$0.038350
$76.70
5000
$0.035842
$179.21
10000
$0.033341
$333.41
15000
$0.032245
$483.68
50000
$0.031706
$1,585.30
Minimum: 1 Multiples: 1
Unit Price: $0.068221
Ext Price: $0.07
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity