RT0603CRD0716RL alternative parts: AT0603CRD07562RL
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 16 OHM 0.25% 1/10W 0603 | RES SMD 562 OHM 0.25% 1/10W 0603 |
Factory Lead Time: | 17 Weeks | 24 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Surface Mount: | YES | - |
Terminal Shape: | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | - |
Voltage Rated: | 75V | 75V |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RT | AT |
Published: | 2009 | 2016 |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±0.25% | ±0.25% |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 16Ohm | 562Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Additional Feature: | HIGH PRECISION | - |
Power Rating: | 100mW | 100mW |
Voltage - Rated DC: | 50V | - |
Packing Method: | TR, Paper, 7 Inch | - |
Max Power Dissipation: | 100mW | 100mW |
Construction: | Rectangular | - |
Resistor Type: | FIXED RESISTOR | - |
Case Code (Metric): | 0603 | - |
Rated Power Dissipation (P): | 0.1W | - |
Height: | 550μm | 550μm |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Features: | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant |
Ratings: | - | AEC-Q200 |

RT0603CRD0716RL
(In Stock: 30)
YageoQty
Unit Price
Ext Price
1
$0.179373
$0.18
500
$0.131892
$65.95
1000
$0.109910
$109.91
2000
$0.100835
$201.67
5000
$0.094238
$471.19
10000
$0.087663
$876.63
15000
$0.084781
$1,271.72
50000
$0.083364
$4,168.20
Minimum: 1 Multiples: 1
Unit Price: $0.179373
Ext Price: $0.18
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity